UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD - WM 921

DIMENSIONAL REQUIREMENTS FOR PORTS

active, Most Current
Organization: FORD
Publication Date: 13 April 2021
Status: active
Page Count: 2
scope:

This specification describes the dimensional requirements for metric ports to be used with stud or plug ends per WM 200, ISO 6149-2, ISO 6149-3, and ISO 6149-4.

The port dimensions in this standard conform to ISO 6149-1 and SAE J2244/1 except:

• Angle tolerance for use with a plug which seats on the angled surface

• Drill depth increased to accommodate modified bottom tap in place of bottom tap

• Identification groove is not permitted

• Addition of M30 size per SAE J2244/1

Document History

WM 921
April 13, 2021
DIMENSIONAL REQUIREMENTS FOR PORTS
This specification describes the dimensional requirements for metric ports to be used with stud or plug ends per WM 200, ISO 6149-2, ISO 6149-3, and ISO 6149-4. The port dimensions in this standard...
December 8, 2009
DIMENSIONAL REQUIREMENTS FOR METRIC PORT
This specification describes the dimensional requirements for metric ports to be used with stud or plug ends per WM200, ISO 6149-2, ISO 6149-3, and ISO 6149-4. The port dimensions in this standard...

References

Advertisement