UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - C22.2 NO. 60947-4-2:22

Low-voltage switchgear and controlgear — Part 4-2: Contactors and motor-starters — AC semiconductor motor controllers and starters

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 149
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard applies to a.c. semiconductor motor controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c.

This standard characterizes a.c. semiconductor motor controllers and starters with and without bypass means.

AC semiconductor motor controllers and starters dealt with in this standard are not normally designed to interrupt short-circuit currents. Therefore, suitable short-circuit protection (see 8.2.4) should form part of the installation, but not necessarily of the a.c. semiconductor motor controller or starter.

In this context, this standard gives requirements for a.c. semiconductor motor controllers and starters associated with separate short-circuit protective devices.

This standard does not apply to

- continuous operation of a.c. motors at motor speeds other than the normal speed;

- semiconductor equipment, including semiconductor contactors (see 2.2.13 of IEC 60947-1:2007) controlling non-motor loads;

- electronic a.c. power controllers covered by IEC 60146 series.

Contactors, overload relays and control circuit devices used in a.c. semiconductor motor controllers and starters should comply with the requirements of their relevant product standard. Where mechanical switching devices are used, they should meet the requirements of their own IEC product standard, and the additional requirements of this standard.

The object of this standard is to state as follows:

- the characteristics of a.c. semiconductor motor controllers and starters and associated equipment;

- the conditions with which a.c. semiconductor motor controllers and starters comply with reference to

a) their operation and behaviour;

b) their dielectric properties;

c) the degrees of protection provided by their enclosures where applicable;

d) their construction;

- the tests intended for confirming that these conditions have been met, and the methods to be adopted for these tests;

- the information to be given with the equipment, or in the manufacturer's literature.

NOTE For the purpose of this standard, the term "controller" may be used instead of "a.c. semiconductor motor controller".

1DV D2 Modification of Clause 1 by adding the following:

1DV.1 This equipment is intended for installation in accordance with CSA C22.1, Canadian Electrical Code (CE Code, Part I), and the US National Electrical Code (NEC), NFPA 70.

1DV.2 This standard also applies to combination motor controllers incorporating semiconductor motor controllers and starters. See Annex DVC for specific requirements.

Document History

C22.2 NO. 60947-4-2:22
January 1, 2022
Low-voltage switchgear and controlgear — Part 4-2: Contactors and motor-starters — AC semiconductor motor controllers and starters
This standard applies to a.c. semiconductor motor controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which...
January 1, 2014
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
Scope and object This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not...
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
Scope and object This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not...

References

Advertisement