CSA - C22.2 NO. 60947-1:22

Low-voltage switchgear and controlgear — Part 1: General rules

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 348
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Scope and object

This standard applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or "device" and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.

This standard states the general rules and common safety requirements for low-voltage switchgear and controlgear, including:

- definitions;

- characteristics;

- information supplied with the equipment;

- normal service, mounting and transport conditions;

- constructional and performance requirements;

- verification of characteristics and performance;

- environmental aspects.

This standard does not apply to low-voltage switchgear and controlgear assemblies which are dealt with in IEC 61439 series, as applicable.

This equipment is intended for installation in accordance with CSA C22.1, Canadian Electrical Code (CE Code, Part I); Mexican Official Standard, NOM-001-SEDE; and the US National Electrical Code (NEC), NFPA 70.

Document History

C22.2 NO. 60947-1:22
January 1, 2022
Low-voltage switchgear and controlgear — Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or “device” and intended to...
July 31, 2013
Low-voltage switchgear and controlgear - Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as ″equipment″ and intended to be connected to circuits,...
Low-Voltage Switchgear and Controlgear - Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as ²equipment² and intended to be connected to circuits,...
January 26, 2007
Low-Voltage Switchgear and Controlgear - Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as ²equipment² and intended to be connected to circuits,...
Low-Voltage Switchgear and Controlgear — Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as ²equipment² and intended to be connected to circuits,...

References

Advertisement