CSA - CAN/CSA-C22.2 NO. 60947-1-13

Low-Voltage Switchgear and Controlgear - Part 1: General rules

inactive
Organization: CSA
Publication Date: 31 July 2013
Status: inactive
Page Count: 320
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Scope and object This standard applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as ²equipment² and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.

It does not apply to low-voltage switchgear and controlgear assemblies which are dealt with in IEC 60439.

NOTE - In certain clauses or subclauses of this standard, the equipment covered by this standard is also referred to as ²device², to be consistent with the text of such clauses or subclauses.

The object of this standard is to state those general rules and requirements which are common to low-voltage equipment as defined in 1.1, including for example:

- definitions;

- characteristics;

- information supplied with the equipment;

- normal service, mounting and transport conditions;

- constructional and performance requirements;

- verification of characteristics and performance.

Digital inputs and/or digital outputs contained in switchgear and controlgear, and intended to be compatible with programmable controllers (PLCs) are covered by Annex S.

Document History

January 1, 2022
Low-voltage switchgear and controlgear — Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or “device” and intended to...
July 31, 2013
Low-voltage switchgear and controlgear - Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as ″equipment″ and intended to be connected to circuits,...
CAN/CSA-C22.2 NO. 60947-1-13
July 31, 2013
Low-Voltage Switchgear and Controlgear - Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as ²equipment² and intended to be connected to circuits,...
January 26, 2007
Low-Voltage Switchgear and Controlgear - Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as ²equipment² and intended to be connected to circuits,...
Low-Voltage Switchgear and Controlgear — Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as ²equipment² and intended to be connected to circuits,...

References

Advertisement