UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO/IEC 7816-9

Identification Cards - Integrated circuit cards - Part 9: Commands for card management

active, Most Current
Organization: ANSI
Publication Date: 1 December 2017
Status: active
Page Count: 30
scope:

This document specifies interindustry commands for card, file and other structure management, i.e. data object and security object. These commands cover the entire life cycle of the card and therefore some commands are used before the card has been issued to the cardholder or after the card has expired. For details on record life cycle status, refer to ISO/IEC 7816-4.

It is not applicable to the internal implementation within the card and/or the outside world.

Document History

INCITS/ISO/IEC 7816-9
December 1, 2017
Identification Cards - Integrated circuit cards - Part 9: Commands for card management
This document specifies interindustry commands for card, file and other structure management, i.e. data object and security object. These commands cover the entire life cycle of the card and...
January 1, 2004
Identification Cards - Integrated circuit cards - Part 9: Commands for card management
This document specifies interindustry commands for card and file management. These commands cover the entire life cycle of the card and therefore some commands may be used before the card has been...
September 1, 2000
Identification cards Integrated circuit(s) cards with contacts Part 9: Additional interindustry commands and security attributes
A description is not available for this item.

References

Advertisement