UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 8676

Fasteners - Hexagon head screws, with fine pitch thread - Product grades A and B

active, Most Current
Organization: NEN
Publication Date: 1 August 2022
Status: active
Page Count: 24
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.

If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.

Document History

NEN-EN-ISO 8676
August 1, 2022
Fasteners - Hexagon head screws, with fine pitch thread - Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
April 1, 2011
Hexagon head screws with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
December 1, 2000
Hexagon head screws with metric fine pitch thread - Product grades A and B
Specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters from 8 to 64 mm, of product grade A for nominal thread diameters from 8 to 24 mm and...

References

Advertisement