UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 12006-3

Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information

active, Most Current
Organization: NEN
Publication Date: 1 August 2022
Status: active
Page Count: 58
ICS Code (Construction industry in general): 91.010.01
scope:

This document specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. The model is extended by instantiating content, such as further objects and their relationships, allowing the content to serve as an ontology, taxonomy, meronomy, lexicon and thesaurus.

NOTE 1 Lexicons are resources for comprising lexical entries for a given language

NOTE 2 Meronomies are type of hierarchies which deals with part-whole relationships

NOTE 3 Ontologies are formal, explicit specification of a shared conceptualizationIt enables classification systems, information models, object models, data templates and process models to be cross-referenced from within a common framework.

This document provides the description of an API allowing the interconnection of data dictionaries as described in ISO 23386.

Document History

NEN-EN-ISO 12006-3
August 1, 2022
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
This document specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. The model is...
October 1, 2016
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
NEN-EN-ISO 12006-3 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. It enables...

References

Advertisement