A693
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This specification2 covers precipitation-harden
These steels are used for parts requiring corrosion resistance and high strength at room temperature or at temperatures up to 600 °F (315 °C). Some of these steels are particularly suitable for moderate to severe drawing and forming in the solution-treated condition. Others are capable of mild forming only. They are suitable for machining in the solution-annealed condition, after which they may be hardened to the mechanical properties specified in this standard without danger of cracking or distortion.
The values stated in inch-pound units are to be regarded as the standard.
This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
2 For ASME Boiler and Pressure Vessel Code applications see related Specification SA-693 in Section II of that Code.
*A Summary of Changes section appears at the end of this standard
Document History