ISO/IEC 19823-11
Information technology — Conformance test methods for security service crypto suites — Part 11: Crypto suite PRESENT-80
| Organization: | ISO |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (IT Security): | 35.030 |
scope:
This document specifies methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-11.
This document contains conformance tests for all mandatory functions.
The conformance parameters are the following:
- parameters that apply directly affecting system functionality and inter-operability;
- protocol including commands and replies;
- nominal values and tolerances.
Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID tags and interrogators defined in the ISO/IEC 18000 series using ISO/IEC 29167-11.
Document History