ISO/IEC 29167-11
Information technology — Automatic identification and data capture techniques — Part 11: Crypto suite PRESENT-80 security services for air interface communications
| Organization: | ISO |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 series of air interfaces standards for radio frequency identification (RFID) devices. This document provides a common crypto suite for security for RFID devices for air interface standards and application standards. The crypto suite is defined in alignment with existing air interfaces.
This document specifies basic security services that are use the lightweight block cipher PRESENT-80. The variant of PRESENT that takes 128-bit keys is also considered in this document.
This document defines various methods of use for the cipher.
A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.
Document History