ISO/IEC 29167-11

Information technology - Automatic identification and data capture techniques - Part 11: Crypto suite PRESENT-80 security services for air interface communications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2014
Status: active
Page Count: 22
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29167 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that can be referred by ISO committees for air interface standards and application standards. PRESENT-80 is a symmetric block cipher that can process data blocks of 64 bits, using a key length of 80 bits.

This part of ISO/IEC 29167 specifies a crypto suite for PRESENT-80 for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces.

This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

February 1, 2023
Information technology — Automatic identification and data capture techniques — Part 11: Crypto suite PRESENT-80 security services for air interface communications
This document defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 series of air interfaces standards for radio frequency identification (RFID) devices. This document provides a common...
ISO/IEC 29167-11
August 1, 2014
Information technology - Automatic identification and data capture techniques - Part 11: Crypto suite PRESENT-80 security services for air interface communications
This part of ISO/IEC 29167 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common...

References

Advertisement