UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO/IEC 15444-4

Information technology - JPEG 2000 image coding system - Part 4: Conformance Testing

active, Most Current
Organization: ANSI
Publication Date: 1 January 2021
Status: active
Page Count: 50
scope:

This Recommendation | International Standard specifies the framework, concepts, methodology for testing, and criteria to be achieved to claim compliance to Rec. ITU-T T.800 | ISO/IEC 15444-1 or Rec. ITU-T T.814 | ISO/IEC 15444-15. It provides a framework for specifying abstract test suites (ATSs) and for defining the procedures to be followed during compliance testing.

This Recommendation | International Standard:

‒ specifies compliance testing procedures for encoding and decoding using Rec. ITU-T T.800 | ISO/IEC 15444-1 and Rec. ITU-T T.814 | ISO/IEC 15444-15;

‒ specifies codestreams, decoded images, and error metrics to be used with the testing procedures;

‒ specifies ATSs;

‒ provides guidance for creating an encoder compliance test

This Recommendation | International Standard does not include the following tests:

Acceptance testing: the process of determining whether an implementation satisfies acceptance criteria and enables the user to determine whether or not to accept the implementation. This includes the planning and execution of several kinds of tests (e.g., functionality, quality, and speed performance testing) that demonstrate that the implementation satisfies the user requirements.

Performance testing: measures the performance characteristics of an implementation under test (IUT) such as its throughput and responsiveness, under various conditions.

Robustness testing: the process of determining how well an implementation processes data which contains errors.

Document History

INCITS/ISO/IEC 15444-4
January 1, 2021
Information technology - JPEG 2000 image coding system - Part 4: Conformance Testing
This Recommendation | International Standard specifies the framework, concepts, methodology for testing, and criteria to be achieved to claim compliance to Rec. ITU-T T.800 | ISO/IEC 15444-1 or Rec....
November 1, 2002
Information technology — JPEG 2000 image coding system — Part 4: Conformance testing
A description is not available for this item.

References

Advertisement