DLA - DSCC-VID-V62/04670 REV C
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 21 October 2022 |
| Status: | active |
| Page Count: | 10 |
scope:
Scope.
This drawing documents the general requirements of a high performance quadruple 2-input exclusive-OR gate microcircuit, with an operating temperature range of -40ºC to +125ºC for device type 01, and with an operating temperature range of -55ºC to +125ºC for device type 02.
Document History
DSCC-VID-V62/04670 REV C
October 21, 2022
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance quadruple 2-input exclusive-OR gate microcircuit, with an operating temperature range of -40ºC to +125ºC for device type...
February 24, 2016
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input exclusive-OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
August 8, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input exclusive-OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
March 8, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON
A description is not available for this item.