SNV - SN EN 12184
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
Organization: | SNV |
Publication Date: | 1 September 2022 |
Status: | active |
Page Count: | 78 |
ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This document specifies requirements and test methods for electrically powered wheelchairs, with a maximum speed not exceeding 20 km/h, intended to carry one person of mass not less than 25 kg and not greater than 300 kg, including
- electrically powered scooters with three or more wheels,
- manual wheelchairs with an add-on electrically powered drive system,
- handrim-activated power-assisted wheelchairs,
- electrically powered stand-up wheelchairs,
- wheelchairs with a pivot drive wheel unit, and
- push-assist wheelchairs.
This document does not apply to balancing wheelchairs, custom-made electrically powered wheelchairs or electrically powered wheelchairs intended for use in sports.
This document also specifies requirements and test methods for manual wheelchairs with electrically powered ancillary equipment.