NAVY - UFGS-26 12 21
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
active, Most Current
| Organization: | NAVY |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 33 |
Document History
UFGS-26 12 21
November 1, 2022
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
A description is not available for this item.
May 1, 2017
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
NOTE: This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.
May 1, 2017
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
NOTE:
This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.
November 1, 2013
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
NOTE:
This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.