NEN-EN-ISO 4064-2/A11
Water meters for cold potable water and hot water - Part 2: Test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Water supply systems): | 91.140.60 |
Document History
NEN-EN-ISO 4064-2/A11
January 1, 2023
Water meters for cold potable water and hot water - Part 2: Test methods
A description is not available for this item.
June 1, 2017
Water meters for cold potable water and hot water - Part 2: Test methods
NEN-EN- ISO 4064
June 1, 2014
Water meters for cold potable water and hot water - Part 2: Test methods
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014
July 1, 2012
Water meters for cold potable water and hot water - Part 2: Test methods
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014
June 1, 2011
Water meters intended for the metering of cold potable water and hot water - Part 2: Test methods
NEN-EN-ISO 4064-2 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014