UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 3245

Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values

active, Most Current
Organization: NEN
Publication Date: 1 February 2023
Status: active
Page Count: 26
ICS Code (Rolling bearings): 21.100.20
scope:

This document specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. This document also specifies the closed end thickness dimensions for bearings with one closed end.

In addition, this document specifies dimensional tolerances for the needle roller complement bore diameter and tolerances for the drawn cup width.

Document History

NEN-ISO 3245
February 1, 2023
Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
This document specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. This...
December 1, 2015
Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
NEN-ISO 3245 specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. Also...
January 1, 2008
Rolling bearings - Needle roller bearings, drawn cup without inner ring - Boundary dimensions and tolerances
This International Standard specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension...
March 1, 1997
Rolling bearings - Needle roller bearings, drawn cup without inner rings - Boundary dimensions and tolerances
Specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum limit of chamfer dimensions and, for closed end...

References

Advertisement