NEN-ISO 3245
Rolling bearings - Needle roller bearings, drawn cup without inner rings - Boundary dimensions and tolerances
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
Specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum limit of chamfer dimensions and, for closed end drawn cups, thickness dimensions of the end. In addition dimensional tolerances and a method for checking of the needle roller complement bore diameter are specified.
Document History
February 1, 2023
Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
This document specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. This...
December 1, 2015
Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
NEN-ISO 3245 specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. Also...
January 1, 2008
Rolling bearings - Needle roller bearings, drawn cup without inner ring - Boundary dimensions and tolerances
This International Standard specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension...
NEN-ISO 3245
March 1, 1997
Rolling bearings - Needle roller bearings, drawn cup without inner rings - Boundary dimensions and tolerances
Specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum limit of chamfer dimensions and, for closed end...