NEN-ISO 3245
Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
| Organization: | NEN |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This document specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. This document also specifies the closed end thickness dimensions for bearings with one closed end.
In addition, this document specifies dimensional tolerances for the needle roller complement bore diameter and tolerances for the drawn cup width.
Document History