NEN-ISO 3245

Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values

inactive
Organization: NEN
Publication Date: 1 December 2015
Status: inactive
Page Count: 21
ICS Code (Rolling bearings): 21.100.20
scope:

NEN-ISO 3245 specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. Also specified are the closed end thickness dimensions for bearings with one closed end. In addition, dimensional tolerances for the needle roller complement bore diameter and tolerances for the drawn cup width are specified. Informative values for the tolerances for shaft raceway and housing bore are given in Annex A.

Document History

February 1, 2023
Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
This document specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. This...
NEN-ISO 3245
December 1, 2015
Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
NEN-ISO 3245 specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. Also...
January 1, 2008
Rolling bearings - Needle roller bearings, drawn cup without inner ring - Boundary dimensions and tolerances
This International Standard specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension...
March 1, 1997
Rolling bearings - Needle roller bearings, drawn cup without inner rings - Boundary dimensions and tolerances
Specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum limit of chamfer dimensions and, for closed end...
Advertisement