CEI - CLC/TR IEC 62453-51-10
Field device tool (FDT) interface specification Part 51-10: Communication implementation for common object model - IEC 61784 CPF 1
| Organization: | CEI |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of the IEC 62453-51, which is a Technical Report, provides additional information for integrating the FOUNDATION™ Fieldbus1 (FF) protocol into the COM-based implementation of the FDT Specification (IEC TR 62453-41).
This document describes communication definitions, protocol specific extensions and the means for block (e.g. transducer, resource or function blocks) representation.
The protocol specific definitions are based on FF-Specifications for H1 and HSE protocols. Furthermore, the definitions contain information that is needed by systems to configure FF devices.
The scope is limited to Foundation Fieldbus device and system-specific definitions.
This part of IEC 62453 specifies implementation of communication and other services based on IEC 62453-301.
This document neither contains the FDT specification nor modifies it.
1 FOUNDATION™ Fieldbus is a trade name of the non-profit organization Fieldbus Foundation. This information is given for the convenience of users of this Technical Report and does not constitute an endorsement by IEC of the trade name holder or any of its products. Compliance to this Technical Report does not require use of the trade name Foundation Fieldbus™. Use of the trade name FOUNDATION™ Fieldbus requires permission of Fieldbus Foundation.
Document History