AGMA - 15FTM19
Worm Gear Efficiency Estimation and Optimization
| Organization: | AGMA |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 15 |
scope:
This paper outlines the comparison of efficiencies for worm gearboxes with a center distance ranging from 28 to 150 mm that have single reduction from 5 to 100:1. Efficiencies are calculated using several standards (AGMA, ISO, DIN, BS) or by methods defined in other bibliographic references.
It also deals with the measurement of torque and temperature on a test rig, required for the calibration of an analytical model to predict worm gearbox efficiency and temperature.
There are also examples of experimental activity (wear and friction measurements on a block-on-ring tribometer and the measurements of dynamic viscosity) regarding the effort of improving the efficiency for worm gear drivers by adding nanoparticles of fullerene shape to standard PEG lubricant.
Document History