NEN-EN-IEC 61291-2
Optical amplifiers - Part 2: Single channel applications - Performance specification template
| Organization: | NEN |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4.
The objective of this template is to provide a framework for the preparation of performance standards and/or product specifications defining the performance of OA devices used in single channel applications. In addition to the requirements specified in this template, a performance standard or product specification could include other parameters, such as ratings, operating conditions, tests, and pass/fail criteria.
For a particular application, product specification writers could add specification parameters and/or groups of specification parameters to this template, without removing the parameters specified in this document.
Document History