ISO - 24131-1
Internal protection by polymeric lining for ductile iron pipes — Requirements and test methods — Part 1: Polyurethane lining
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
This document specifies the requirements and test methods applicable to factory applied internal polyurethane lining for ductile iron pipes according to ISO 2531, ISO 7186 and ISO 16631.
It covers internal linings for use in the conveyance of raw water, potable water and sewage water for operating temperature up to 50 °C.
Document History
24131-1
March 1, 2023
Internal protection by polymeric lining for ductile iron pipes — Requirements and test methods — Part 1: Polyurethane lining
This document specifies the requirements and test methods applicable to factory applied internal polyurethane lining for ductile iron pipes according to ISO 2531, ISO 7186 and ISO 16631.
It covers...