ISO - 262
ISO general purpose metric screw threads — Selected sizes for bolts, screws, studs and nuts
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This document specifies the selected sizes for bolts, screws, studs and nuts in the diameter range from 1 mm to 100 mm of ISO general purpose metric screw threads (M) having the basic and design profiles according to ISO 68-1. These sizes of diameter and pitch combinations are selected from ISO 261.
This document is applicable to the metric commercial fastener screw threads.
Document History
262
April 1, 2023
ISO general purpose metric screw threads — Selected sizes for bolts, screws, studs and nuts
This document specifies the selected sizes for bolts, screws, studs and nuts in the diameter range from 1 mm to 100 mm of ISO general purpose metric screw threads (M) having the basic and design...
December 15, 1998
ISO General Purpose Metric Screw Threads - Selected Sizes for Screws, Bolts and Nuts
This International Standard specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according...
April 1, 1973
ISO General Purpose Metric Screw Threads - Selected Sizes for Screws, Bolts and Nuts
A description is not available for this item.