UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 1888-3

Child care articles - Wheeled child conveyances - Part 3: Pushchairs for heavier children intended for sport activities

pending, Most Current
Organization: NEN
Publication Date: 1 May 2023
Status: pending
Page Count: 26
ICS Code (Equipment for children): 97.190
scope:

This document specifies the safety requirements of pushchairs when used for running/jogging or skating (excluding ice skating), intended for the transport of one or two children up to 15 or 22 kg each.

Pushchairs intended to transport the carer while pushing are excluded.

This document applies in conjunction with and in addition to the European standards EN 1888-1:2018+A1:2022 or EN 1888-2:2018+A1:2022 and it cannot be used separately.

If the product has several functions or can be converted into another function, the relevant European standards apply to it.

Document History

NEN-EN 1888-3
May 1, 2023
Child care articles - Wheeled child conveyances - Part 3: Pushchairs for heavier children intended for sport activities
This document specifies the safety requirements of pushchairs when used for running/jogging or skating (excluding ice skating), intended for the transport of one or two children up to 15 or 22 kg...
July 1, 2022
Wheeled child conveyances - Part 3: Pushchairs for heavier children intended for sport activities
This document specifies the safety requirements of pushchairs when used for running/jogging or inline skating, intended for the transport of one or two children up to 15 kg (EN 1888-1) or 22 kg (EN...

References

Advertisement