UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 23200-2

Information technology — Radio frequency identification for item management — Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system

active, Most Current
Organization: ISO
Publication Date: 1 July 2023
Status: active
Page Count: 20
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document specifies a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test requirements of that test method.

NOTE The interference rejection test method of this document is different to the one in ISO/IEC 18046-3:2020, 8.5. This document covers interference effects between the tags and a heterogeneous (diverse content) wireless system. ISO/IEC 18046-3 covers interference effect between tags and homogeneous (same content) wireless systems.

This test method enables the comparison of the relative interference rejection performance among UHF RFID interrogators under a single wireless interference environment. In addition, this document can be used in a benchmarking test, according to requirements in a given application or service.

Document History

ISO/IEC 23200-2
July 1, 2023
Information technology — Radio frequency identification for item management — Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system
This document specifies a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test...

References

Advertisement