ISO/IEC 23200-1

Information technology — Radio frequency identification for item management — Part 1: Interference rejection performance test method between a tag as defined in ISO/IEC 18000-63 and a heterogeneous wireless system

active, Most Current
Organization: ISO
Publication Date: 1 June 2021
Status: active
Page Count: 20
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document defines a test method to evaluate the interference rejection performance of tags covered by ISO/IEC 18000-63 and a heterogeneous wireless system using different access technologies, e.g. radio frequency identification and cell phone network.

It specifies the general requirements and test requirements.

The test method in this document makes it possible to compare the relative interference rejection performance among tags under a single wireless interference environment. In addition, this document can be used in a benchmarking test according to requirements in a given application or service.

Document History

ISO/IEC 23200-1
June 1, 2021
Information technology — Radio frequency identification for item management — Part 1: Interference rejection performance test method between a tag as defined in ISO/IEC 18000-63 and a heterogeneous wireless system
This document defines a test method to evaluate the interference rejection performance of tags covered by ISO/IEC 18000-63 and a heterogeneous wireless system using different access technologies,...

References

Advertisement