NEN-ISO 23200-2
Information technology - Radio frequency identification for item management - Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000 63 and a heterogeneous wireless system
| Organization: | NEN |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document specifies a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test requirements of that test method.
NOTE The interference rejection test method of this document is different to the one in ISO/IEC 18046-3:2020, 8.5. This document covers interference effects between the tags and a heterogeneous (diverse content) wireless system. ISO/IEC 18046-3 covers interference effect between tags and homogeneous (same content) wireless systems.
This test method enables the comparison of the relative interference rejection performance among UHF RFID interrogators under a single wireless interference environment. In addition, this document can be used in a benchmarking test, according to requirements in a given application or service.
Document History