UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - IEC TR 60909-1

Short-circuit currents in three-phase a.c. systems Part 1: Factors for the calculation of short-circuit currents according to IEC 60909-0

active, Most Current
Organization: CEI
Publication Date: 1 July 2023
Status: active
Page Count: 86
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Electrical engineering in general): 29.020
scope:

Scope and object

This part of IEC 60909 is a technical report applicable to short-circuit currents in three-phase a.c. systems. This technical report aims at showing the origin and the application, as far as necessary, of the factors used to meet the demands of technical precision and simplicity when calculating short-circuit currents according to IEC 60909-0.

Thus this technical report is an addition to IEC 60909-0. It does not, however, change the basis for the standardized calculation procedure given in IEC 60909-0.

NOTE References are given in some cases to offer additional help, not to change the procedure laid down in the standard.

Document History

IEC TR 60909-1
July 1, 2023
Short-circuit currents in three-phase a.c. systems Part 1: Factors for the calculation of short-circuit currents according to IEC 60909-0
Scope and object This part of IEC 60909 is a technical report applicable to short-circuit currents in three-phase a.c. systems. This technical report aims at showing the origin and the application,...

References

Advertisement