UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - IEC TR 60909-4

Short-circuit currents in three-phase AC systems Part 4: Examples for the calculation of short-circuit currents

active, Most Current
Organization: CEI
Publication Date: 1 July 2023
Status: active
Page Count: 86
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

This part of IEC 60909, which is a Technical Report, is intended to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60 Hz three-phase AC systems.

This document does not include additional requirements but gives support for the modelling of electrical equipment in the positive-sequence, the negative-sequence and the zero-sequence system (Clause 4), the practical execution of calculations in a low-voltage system (Clause 5), a medium-voltage system with asynchronous motors (Clause 6) and a power station unit with its auxiliary network feeding a large number of medium-voltage asynchronous motors and lowvoltage motor groups (Clause 7).

The three examples given in Clauses 5, 6 and 7 are similar to those given in IEC TR 60909-4:2000 but they are revised in accordance with IEC 60909-0, which replaces it. The example given in Clause 8 is new and mirrors the introduction of the new 6.8 of IEC 60909-0:2016.

Clause 9 gives the circuit diagram and the data of a test network and the results for a calculation carried out in accordance with IEC 60909-0, to offer the possibility for a comparison between the results found with a digital program for the calculation of short-circuit currents and the given results for " " Ik, ip, Ib, Ik, Ik1 and ip1 in a high-voltage network with power station units, generators, asynchronous motors and lines in four different voltage levels 380 kV, 110 kV, 30 kV and 10 kV.

Document History

IEC TR 60909-4
July 1, 2023
Short-circuit currents in three-phase AC systems Part 4: Examples for the calculation of short-circuit currents
This part of IEC 60909, which is a Technical Report, is intended to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60 Hz three-phase AC...

References

Advertisement