UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60674-3-3

Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Polycarbonate (PC) films used for electrical insulation

active, Most Current
Organization: NEN
Publication Date: 1 October 2023
Status: active
Page Count: 40
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60674-3 gives the requirements for polycarbonate films used for electrical insulation.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application can be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

NEN-EN-IEC 60674-3-3
October 1, 2023
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Polycarbonate (PC) films used for electrical insulation
This sheet of IEC 60674-3 gives the requirements for polycarbonate films used for electrical insulation. Materials which conform to this specification meet established levels of performance....
May 1, 1998
Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Requirements for polycarbonate (PC) films used for electrical insulation
Gives the following requirements: general dimensions, properties not dependent on thickness, properties dependent on thickness, thermal endurance, burning characteristics, roll characteristics.

References

Advertisement