UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 22241-4

Diesel engines - NOx reduction agent AUS 32 - Part 4: Refilling interface

active, Most Current
Organization: NEN
Publication Date: 1 October 2023
Status: active
Page Count: 28
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies the refilling interface for the NOx reduction agent AUS 32 in conformance with ISO 22241-1, which is needed to operate converters with a selective catalytic reduction (SCR) exhaust treatment system.

This document specifies the minimum functional and geometric requirements of an open refilling system, in order to ensure compatibility between the on-board refilling system and the off-board refilling system. Compatibility conditions for a sealed refilling system are provided in Annex A.

This document applies to commercial vehicles and buses as defined in ISO 3833 and having a gross vehicle mass of more than 3,5 t, designed to use stationary off-board refilling systems. This document also applies to the nozzle of stationary off-board refilling systems.

NOTE Throughout this document, the term "NOx reduction agent AUS 32" is abbreviated to "AUS 32".

Document History

NEN-ISO 22241-4
October 1, 2023
Diesel engines - NOx reduction agent AUS 32 - Part 4: Refilling interface
This document specifies the refilling interface for the NOx reduction agent AUS 32 in conformance with ISO 22241-1, which is needed to operate converters with a selective catalytic reduction (SCR)...
July 1, 2019
Diesel engines - NOx reduction agent AUS 32 - Part 4: Refilling interface
This document specifies the refilling interface for the NOx reduction agent AUS 32 in conformance with ISO 22241-1, which is needed to operate converters with a selective catalytic reduction (SCR)...

References

Advertisement