A455/A455M REV A

Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese

active, Most Current
Publication Date: 1 November 2012
Status: active
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels.

This steel is usually made to a semi-killed or capped deoxidation practice; however, at the purchaser's or the steel producer's option, the steel may be made silicon-killed or aluminum-killed.

The maximum thickness of plates furnished under this specification shall be 3⁄4 in. [20 mm].

For plates produced from coil and furnished without heat treatment or with stress relieving only, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A20/A20M apply.

The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications, see related Specification SA-455/SA-455M in Section II of that Code.

Document History

November 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
A455/A455M REV A
November 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
November 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
May 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification(footnote 2)covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1. Scope 1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped...
December 28, 1990
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1. Scope 1.1 This specification covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped...
December 28, 1990
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1. Scope 1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped...
January 1, 1990
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This material is usually made to a semi-killed or capped deoxidation practice....
July 30, 1982
Standard Specification for PRESSURE VESSEL PLATES, CARBON STEEL, HIGH STRENGTH MANGANESE
This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This material is usually made to a semi-killed or capped deoxidation practice....
July 30, 1982
STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, CARBON STEEL, HIGH-STRENGTH MANGANESE (R 1987)
A description is not available for this item.
June 27, 1974
Standard Specification for PRESSURE VESSEL PLATES, CARBON STEEL, HIGH STRENGTH MANGANESE
This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This material is produced in two types. Type I may be made to a semi-killed or...

References

Advertisement