UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW3032

High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths

active, Most Current
Organization: GMW
Publication Date: 1 November 2023
Status: active
Page Count: 19
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa.

Purpose/Material Description.

This specification applies to uncoated and coated, cold (CR) or hot rolled (HR) bake hardenable (BH) and high strength low alloy (HSLA) substrates. Continuously hot or cold rolled flat products shall be supplied as coils or sheet. These flat products are used for cold forming and for manufacturing of welded tubes. Cold or hot rolled flat products with the appropriate surface type and surface finish are suitable for the application of surface coatings, metallic hot dipping, electrolytic plating, hot spray painting, organic coatings, and/or other coatings. This specification does not apply to steel for case hardening and cold reduced, work hardened strips.

Applicability.

Typical applications include body panels, body structure members, chassis components, reinforcements, and bumpers.

Document History

GMW3032
November 1, 2023
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
May 1, 2023
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
April 1, 2019
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa. Material Description. This specification applies to...
October 1, 2018
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa. Material Description. This specification applies to...
June 1, 2014
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa and is applicable to uncoated and coated, cold (CR) or hot...
January 1, 2013
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa and is applicable to uncoated and coated, cold (CR) or hot...
October 1, 2009
High Strength Sheet Steel, 180 MPa Through 700 MPa Yield Strengths
This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa and is applicable to uncoated and coated, cold or hot...
August 1, 2007
High Strength Sheet Steel, 180 MPa through 550 MPa Yield Strengths
This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa and is applicable to uncoated and coated, cold or hot...
October 1, 2005
High Strength Sheet Steel, 180 MPa through 550 MPa Yield Strengths
This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 550 MPa and is applicable to uncoated and coated, cold or hot...
August 1, 2002
High Strength Sheet Steel (180 MPa...550 MPa Yield Strengths)
1 Scope This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 550 MPa applicable to uncoated and coated, cold or hot...
October 1, 2000
High Strength Sheet Steel (180 MPa...550 MPa Yield Strengths)
1 Scope This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 550 MPa applicable to uncoated and coated, cold or hot...
June 1, 1999
High Strength Sheet Steel (180 MPa - 550 MPa Yield Strengths)
I. SCOPE This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 550 MPa applicable to uncoated and coated, cold or hot...
February 1, 1999
High Strength Sheet Steel (180 MPa-550 MPa Yield Strengths)
A description is not available for this item.

References

Advertisement