UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 200

Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification

active, Most Current
Organization: CEN
Publication Date: 1 December 2023
Status: active
Page Count: 58
ICS Code (Sanitary installations): 91.140.70
scope:

This document specifies:

a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in:

1) a supply system of Type 1 (see Figure 1) with a pressure range of (0,05 to 1,0) MPa [(0,5 to 10) bar];

2) a supply system of Type 2 (see Figure 2) with a pressure range of (0,01 to 1,0) MPa [(0,1 to 10) bar];

b) the dimensional, leak tightness, pressure resistance, hydraulic performance, mechanical strength, endurance, corrosion resistance of the surface of the product, sequence of testing and acoustic characteristics with which sanitary tapware products including their components (flexible hose, pullout spray) need to comply where applicable;

c) test methods to verify the characteristics.

The tests described in this document are type tests (laboratory tests) and not quality control or factory production control (FPC) tests carried out during manufacture.

This document is applicable to draw-off taps (single taps and combination taps) for use with sanitary appliances installed in rooms used for personal hygiene (cloakrooms, bathrooms etc.) and for food preparation (kitchens), i.e. for use with baths, basins, bidets, showers and sinks.

This document applies to sanitary draw-off taps of nominal size 3/8", 1/2", 3/4" and 1" (PN 10).

The conditions of use and classifications are given in Table 1.

NOTE Components which are part or can be delivered with sanitary tapware products are listed in Annex C.

Final materials included in the product are not covered by this document.

Document History

EN 200
December 1, 2023
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This document specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1) with a pressure range...
July 1, 2008
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
A description is not available for this item.
January 1, 1989
Sanitary Tapware; General Technical Specifications for Single Taps and Mixer Taps (Nominal Size 1/2) PN 10 Minimum Flow Pressure of 0.05 MPa (0.5 Bar)
A description is not available for this item.

References

Advertisement