UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 50411-2-2

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-2: Sealed pan fibre splice closures Type 1, for category S & A

active, Most Current
Organization: CENELEC
Publication Date: 1 January 2012
Status: active
Page Count: 44
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Product definition

This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be categorised as an EN standard product.

Operating environment

The tests selected, combined with the severity and duration, are representative of an outside plant for subterranean and/or aerial environments defined by:

ETSI EN 300 019 class 8.1: underground locations (without earthquake requirement)

EN 61753-1 category S: subterranean environment

category A: aerial environment

Reliability

Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this specification does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme.

Quality assurance

Compliance with this specification does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.

Allowed fibre and cable types

Although the performance tests are carried out on test samples with dispersion unshifted fibre, the closure, once tested according to this product specification, will be also suited for other fibre types like dispersion shifted, non-zero dispersion shifted and multi-mode fibres.

This closure standard allows both singlemode and multimode fibre to be used and covers all IEC standard optical fibre cables with their various fibre capacities, types and designs. This includes, but is not limited to, optical fibre cable standards IEC 60794-2 (indoor), IEC 60794-3 (outdoor).

Document History

EN 50411-2-2
January 1, 2012
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-2: Sealed pan fibre splice closures Type 1, for category S & A
Product definition This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for...
March 1, 2007
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-2: Sealed pan fibre splice closures Type 1, for category S & A
A description is not available for this item.

References

Advertisement