ISO 10502
Aerospace — Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 °C and 10 500 kPa — Technical specifications and requirements
| Organization: | ISO |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies requirements for
polytetrafluoroethyl
This International Standard covers hose assemblies of the following classes:
- class I: hose assemblies with fitting of corrosion-resistant steel or titanium parts [232 °C (450 °F)];
- class II: hose assemblies with fitting of corrosion-resistant steel and aluminium parts [135 °C (275 °F)], DN12 and larger.
The hose assemblies specified in this International Standard are not intended for use in pneumatic storage systems. In addition, it is intended that installations in which the limits specified in this International Standard are exceeded, or in which the application is not covered specifically by this International Standard, for example for oxygen, be subject to the approval of the purchaser.
1) 1 bar = 100 kPa.
Document History