UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS 60745.2.22

Hand-held motor-operated electric tools – Safety – Part 2.22: Particular requirements for cut-off machines

active, Most Current
Organization: SNZ
Publication Date: 28 October 2011
Status: active
Page Count: 31
scope:

This clause of Part 1 is applicable as follows:

Addition:

This standard applies to cut-off machines fitted with

- one bonded reinforced wheel of Type 41 or Type 42, or

- one or more diamond cut-off wheels with the peripheral gaps, if any, not exceeding 10 mm and with

- a rated speed not exceeding a peripheral speed of the wheel of 100 m/s at rated capacity and

- a rated wheel capacity range of 55 mm to 410 mm.

These machines are intended to cut materials such as metals, concrete, masonry, glass and tile.

This standard does not apply to:

- grinders, sanders, or polishers, even if they can be converted to a cut-off machine, which are covered by IEC 60745-2-3; 

- circular saws which are covered by IEC 60745-2-5.

Document History

AS/NZS 60745.2.22
October 28, 2011
Hand-held motor-operated electric tools – Safety – Part 2.22: Particular requirements for cut-off machines
This clause of Part 1 is applicable as follows: Addition: This standard applies to cut-off machines fitted with – one bonded reinforced wheel of Type 41 or Type 42, or – one or more diamond...
October 28, 2011
Hand-held motor-operated electric tools – Safety – Part 2.22: Particular requirements for cut-off machines
This clause of Part 1 is applicable as follows: Addition: This standard applies to cut-off machines fitted with – one bonded reinforced wheel of Type 41 or Type 42, or – one or more diamond...

References

Advertisement