IEC/TR 61850-90-5
Communication networks and systems for power utility automation – Part 90-5: Use of IEC 61850 to transmit synchrophasor information according to IEEE C37.118
| Organization: | IEC |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 154 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This part of IEC 61850 provides a way of exchanging synchrophasor data between PMUs, PDCs WAMPAC (Wide Area Monitoring, Protection, and Control), and between control center applications. The data, to the extent covered in IEEE C37.118-2005, are transported in a way that is compliant to the concepts of IEC 61850.
However, given the primary scope and use cases, this document also provides routable profiles for IEC 61850-8-1 GOOSE and IEC 61850-9-2 SV packets. These routable packets can be utilized to transport general IEC 61850 data as well as synchrophasor data.
Document History