ITU-R F.749
Radio-frequency arrangements for systems of the fixed service operating in sub-bands in the 36-40.5 GHz band
active, Most Current
Buy Now
| Organization: | ITU-R |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 10 |
scope:
This Recommendation provides specifications for radio-frequency channel arrangements for systems in the fixed service with channel separations ranging from 2.5 to 112 MHz in the bands 36-37 GHz, 37.0-39.5 GHz, 38.6-40 GHz and 39.5-40.5 GHz. One Annex (Annex 2) includes block-based arrangements with bandwidths of 50 MHz and 60 MHz in the frequency range 38.06 to 40 GHz.
Document History
February 1, 2022
Radio-frequency channel arrangements for systems of the fixed service operating in sub-bands in the 36-40.5 GHz band
This Recommendation provides specifications for radio-frequency channel arrangements for systems in the fixed service with channel separations ranging from 2.5 to 224 MHz in the bands 36-37 GHz,...
ITU-R F.749
March 1, 2012
Radio-frequency arrangements for systems of the fixed service operating in sub-bands in the 36-40.5 GHz band
This Recommendation provides specifications for radio-frequency channel arrangements for systems in the fixed service with channel separations ranging from 2.5 to 112 MHz in the bands 36-37 GHz,...
January 1, 2001
Radio-Frequency Arrangements for Systems Of the Fixed Service Operating in the 38 GHz Band
A description is not available for this item.
January 1, 1994
Radio-Frequency Channel Arrangements for Radio-Relay Systems Operating in the 38 GHz Band
A description is not available for this item.
January 1, 1992
Radio-Frequency Channel Arrangements for Radio-Relay Systems Operating in the 36.0 to 40.5 GHz Band - Section 9B1 - Radio- Frequency Channel Arrangements
A description is not available for this item.