IEC 60626-3
Combined flexible materials for electrical insulation – Part 3: Specifications for individual materials
Organization: | IEC |
Publication Date: | 1 July 2012 |
Status: | active |
Page Count: | 154 |
ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This part of IEC 60626 specifies dimensional and performance requirements for individual combined flexible materials for electrical insulation. This part is in the form of groups of sheets. Sheets are numbered in accordance with Table 1, which provides a complete list of all the specification sheets belonging to this standard.
Materials which conform to this specification meet established levels of performance. However, the selection of material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
SAFETY WARNING
It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.