UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 4611-007

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007: Nickel plated copper - Operating temperatures, between -65° C and 150° C - Dual extruded wall for open applications - UV laser printable - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use in the onboard electrical systems of aircraft at operating temperatures between - 65 °C and 150 °C, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for airframe use without additional protection. In case of conflict between this European Standard and other referenced documents the requirements of this European Standard should take precedence.

Document History

SN EN 4611-007
July 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007: Nickel plated copper - Operating temperatures, between -65° C and 150° C - Dual extruded wall for open applications - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for...

References

Advertisement