UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 4611-003

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003: Tin plated copper - Operating temperatures, between -65° C and 135° C - Single extruded wall for enclosed applications - UV laser printable - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor electrical cables, Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family, for use in the onboard electrical systems of aircraft operating at temperatures between -65 °C and 135 °C, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are for enclosed applications e.g. within equipment or conduit; they are only suitable for open airframe use when provided with additional protection against mechanical abuse. In case of conflict between this European Standard and other referenced documents the requirements of this European Standard should take precedence.

Document History

SN EN 4611-003
July 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003: Tin plated copper - Operating temperatures, between -65° C and 135° C - Single extruded wall for enclosed applications - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor electrical cables, Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family, for...

References

Advertisement