FORD ESA-M1C75-B
GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 July 2012 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is an NLGI Grade 2 grease consisting of a mineral oil and lithium soap base with polyethylene and molybdenum disulfide additives to give the desired characteristics of a long life lubricant
Document History
October 14, 2022
GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI Grade 2 grease consisting of a mineral oil and lithium soap base with polyethylene and molybdenum disulfide additives to give the desired...
February 1, 2022
GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI Grade 2 grease consisting of a mineral oil and lithium soap base with polyethylene and molybdenum disulfide additives to give the desired...
FORD ESA-M1C75-B
July 17, 2012
GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI Grade 2 grease consisting of a mineral oil and lithium soap base with polyethylene and molybdenum disulfide additives to give the desired...
October 22, 2003
GREASE, GENERAL CHASSIS - LONG LIFE LUBRICATION (POLYETHYLENE AND MOLYBDENUM DISULFIDE ADDITIVES) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a NLGI No. 2 grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long life...
September 1, 1983
GREASE, GENERAL CHASSIS, LONG LIFE LUBRICATION (POLYETHYLENE AND MOLYBDENUM DISULFIDE ADDITIVES)
1. SCOPE: The material defined by this specification is a NLGI No. 2 grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long life...