UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA C22.2 NO 168

Standard for Commercial dishwashers

inactive, Most Current
Buy Now
Organization: CSA
Publication Date: 1 July 2012
Status: inactive
Page Count: 13
scope:

This Standard covers:

a. Electric dishwashers rated 600V or less, installed in accordance with the Canadian Electrical Code (CEC), Part 1, CSA C22.1, and the National Electrical Code (NEC), NFPA 70; and

b. The gas-handling, gas-burning and gas-control features of gas-fired dishwashers having inputs of 400,000 Btu/hr (420 MJ/hr) or less, limited to 0.5 psig (3.45 kPa) inlet pressure, installed in accordance with the National Fuel Gas Code, ANSI Z223.2/NFPA 54, the International Fuel Gas Code, ICC IFGC or the Natural Gas and Propane Installation Code, CAN/CSA B149.1 for use with:

1. Natural gas;

2. Manufactured gas;

3. Mixed gas;

4. Propane gas;

5. Liquefied petroleum gases; or

6. LP gas-air mixtures.

Document History

January 1, 2020
Commercial dishwashers
A description is not available for this item.
January 1, 2016
Commercial dishwashers
A description is not available for this item.
January 1, 2016
Commercial dishwashers
A description is not available for this item.
CSA C22.2 NO 168
July 1, 2012
Standard for Commercial dishwashers
This Standard covers: a. Electric dishwashers rated 600V or less, installed in accordance with the Canadian Electrical Code (CEC), Part 1, CSA C22.1, and the National Electrical Code (NEC), NFPA 70;...
December 1, 2005
Commercial Dishwashers
This Standard covers commercial, freestanding, under-counter, and counter-insert dishwashers, utensil-washers, and glass washers using water as the principal cleaning medium, hereafter referred to as...
December 1, 2005
Commercial Dishwashers
This Standard covers commercial, freestanding, under-counter, and counter-insert dishwashers, utensil-washers, and glass washers using water as the principal cleaning medium, hereafter referred to as...
August 1, 1981
Commercial Dishwashing Machines
This Standard applies to electrically operated commercial dishwashing(Footnote *) machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be...
August 1, 1981
Commercial Dishwashing Machines
This Standard applies to electrically operated commercial dishwashing* machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be used in...
August 1, 1981
Commercial Dishwashing Machines
This Standard applies to electrically operated commercial dishwashing* machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be used in...

References

Advertisement