CSA/AM - ANSI Z83.21

Commercial Dishwashers

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 December 2005
Status: inactive
Page Count: 124
scope:

This Standard covers commercial, freestanding, under-counter, and counter-insert dishwashers, utensil-washers, and glass washers using water as the principal cleaning medium, hereafter referred to as dishwashers. These dishwashers utilize steam, gas, or electric heaters for heating water. Heated water is provided to a dishwasher by means of steam, gas, or electric heating systems integral to the appliance, or by means not integral to the dishwasher that is provided at the installation site.

This Standard covers:

a. Electric dishwashers rated 600V or less, installed in accordance with the Canadian Electrical Code (CEC), Part 1, CSA C22.1, and the National Electrical Code (NEC), NFPA 70; and

b. The gas-handling, gas-burning and gas-control features of gas-fired dishwashers having inputs of 400,000 Btu/hr (420 MJ/hr) or less, limited to 0.5 psig (3.45 kPa) inlet pressure, installed in accordance with the National Fuel Gas Code, ANSI Z223.2/NFPA 54, or the Natural Gas and Propane Installation Code, CAN/CSA B149.1 for use with:

1. Natural gas;

2. Manufactured gas;

3. Mixed gas;

4. Propane gas;

5. Liquefied petroleum gases; or

6. LP gas-air mixtures.

These requirements cover dishwashers intended for use in commercial establishments, such as kitchens of restaurants and hospitals, where they are not intended to be accessible to the public.

Document History

January 1, 2020
Commercial dishwashers
A description is not available for this item.
January 1, 2016
Commercial dishwashers
A description is not available for this item.
January 1, 2016
Commercial dishwashers
A description is not available for this item.
July 1, 2012
Standard for Commercial dishwashers
This Standard covers: a. Electric dishwashers rated 600V or less, installed in accordance with the Canadian Electrical Code (CEC), Part 1, CSA C22.1, and the National Electrical Code (NEC), NFPA 70;...
ANSI Z83.21
December 1, 2005
Commercial Dishwashers
This Standard covers commercial, freestanding, under-counter, and counter-insert dishwashers, utensil-washers, and glass washers using water as the principal cleaning medium, hereafter referred to as...
December 1, 2005
Commercial Dishwashers
This Standard covers commercial, freestanding, under-counter, and counter-insert dishwashers, utensil-washers, and glass washers using water as the principal cleaning medium, hereafter referred to as...
August 1, 1981
Commercial Dishwashing Machines
This Standard applies to electrically operated commercial dishwashing(Footnote *) machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be...
August 1, 1981
Commercial Dishwashing Machines
This Standard applies to electrically operated commercial dishwashing* machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be used in...
August 1, 1981
Commercial Dishwashing Machines
This Standard applies to electrically operated commercial dishwashing* machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be used in...

References

Advertisement