CSA C22.2 NO 168
Standard for Commercial dishwashers
| Organization: | CSA |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This Standard covers:
a. Electric dishwashers rated 600V or less, installed in accordance with the Canadian Electrical Code (CEC), Part 1, CSA C22.1, and the National Electrical Code (NEC), NFPA 70; and
b. The gas-handling, gas-burning and gas-control features of gas-fired dishwashers having inputs of 400,000 Btu/hr (420 MJ/hr) or less, limited to 0.5 psig (3.45 kPa) inlet pressure, installed in accordance with the National Fuel Gas Code, ANSI Z223.2/NFPA 54, the International Fuel Gas Code, ICC IFGC or the Natural Gas and Propane Installation Code, CAN/CSA B149.1 for use with:
1. Natural gas;
2. Manufactured gas;
3. Mixed gas;
4. Propane gas;
5. Liquefied petroleum gases; or
6. LP gas-air mixtures.
Document History