CSA/AM - C22.2 NO. 168-M1981

Commercial Dishwashing Machines

inactive
Organization: CSA/AM
Publication Date: 1 August 1981
Status: inactive
Page Count: 34
scope:

This Standard applies to electrically operated commercial dishwashing* machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be used in accordance with the Rules of the Canadian Electrical Code, Part I.

*For convenience only, the short term "dishwashers" is used herein. 

This Standard applies to both cord-connected and permanently connected commercial dishwashing machines and commercial glass washing machines of the rack and conveyor type

Document History

January 1, 2020
Commercial dishwashers
A description is not available for this item.
January 1, 2016
Commercial dishwashers
A description is not available for this item.
January 1, 2016
Commercial dishwashers
A description is not available for this item.
July 1, 2012
Standard for Commercial dishwashers
This Standard covers: a. Electric dishwashers rated 600V or less, installed in accordance with the Canadian Electrical Code (CEC), Part 1, CSA C22.1, and the National Electrical Code (NEC), NFPA 70;...
December 1, 2005
Commercial Dishwashers
This Standard covers commercial, freestanding, under-counter, and counter-insert dishwashers, utensil-washers, and glass washers using water as the principal cleaning medium, hereafter referred to as...
December 1, 2005
Commercial Dishwashers
This Standard covers commercial, freestanding, under-counter, and counter-insert dishwashers, utensil-washers, and glass washers using water as the principal cleaning medium, hereafter referred to as...
August 1, 1981
Commercial Dishwashing Machines
This Standard applies to electrically operated commercial dishwashing(Footnote *) machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be...
C22.2 NO. 168-M1981
August 1, 1981
Commercial Dishwashing Machines
This Standard applies to electrically operated commercial dishwashing* machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be used in...
August 1, 1981
Commercial Dishwashing Machines
This Standard applies to electrically operated commercial dishwashing* machines and commercial glass washing machines for connection to supply voltages of 600 V or less, intended to be used in...

References

Advertisement