UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 22282-4

Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests (ISO 22282-4:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2012
Status: active
Page Count: 30
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22282 establishes requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and En 1997-2.

A pumping test consists in principle of:

- drawing down the piezometric surface of the ground water by pumping from a well (the test well);

- measuring the pumped discharge and the water level in the test well and piezometers, before, during and after pumping, as a function of time.

This part of ISO 22282 applies to pumping tests performed on aquifers whose permeability is such that pumping from a well can create a lowering of the piezometric  head within hours or days depending on the ground conditions and the purpose. It covers pumping tests carried out in soils and rock.

The tests concerned by this part of ISO 22282 are those intended for evaluating the hydrodynamic parameters of an aquifer and well parameters, such as:

- permeability of the aquifer,

- radius of influence of pumping,

- pumping rate of a well,

- response of drawdown in an aquifer during pumping,

- skin effect,

- well storage,

- response of recovery in an aquifer after pumping.

Document History

July 1, 2021
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests (ISO 22282-4:2021)
A description is not available for this item.
May 1, 2020
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests (ISO/DIS 22282-4:2020); German and English version prEN ISO 22282-4:2020
A description is not available for this item.
DIN EN ISO 22282-4
September 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests (ISO 22282-4:2012)
This part of ISO 22282 establishes requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and En 1997-2. A pumping test consists in principle of:...

References

Advertisement